TE Connectivity 91H3-13-12-1-ZN-HE300
- 收藏
- 对比
91H3-13-12-1-ZN-HE300
2460-91H3-13-12-1-ZN-HE300
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series III / EN3645, MIL-DTL-38999 Series IV Circular Connectors
1最小包装量--
91H3-13-12-1-ZN-HE300详情
TE Connectivity 91H3-13-12-1-ZN-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyvinyl chloride (PVC)
With cord switch
无
Spiralized cable
无
Nominal cross section conductor
2.5
Connection 1
Other
Degree of protection (IP)
IP67
Outer diameter approx.
8.8
Colour outer sheath
Black
Connection 2
Other
Nominal voltage
0 - 600
With protective conductor
有
Nominal current
16
Temperature resistance
-25 - 80
频率
0 - 300
长度
7.5
91H3-13-12-1-ZN-HE300拓展信息







哦! 它是空的。