TE Connectivity 91H3-17-11-1-C
- 收藏
- 对比
91H3-17-11-1-C
2460-91H3-17-11-1-C
套管 - 音频连接器
--
大陆
立即发货

Connector Accessory
1最小包装量--
91H3-17-11-1-C详情
TE Connectivity 91H3-17-11-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
17
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
Tradename
Polamco
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
应力消除后壳
产品类别
圆形MIL规格后壳
91H3-17-11-1-C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。