TE Connectivity 91LC3-28-13-1-B
- 收藏
- 对比
91LC3-28-13-1-B
2460-91LC3-28-13-1-B
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells ADAPTOR ASSEMBLY
1最小包装量--
91LC3-28-13-1-B详情
TE Connectivity 91LC3-28-13-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
TE Connectivity / Polamco
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Mating Style
Threaded
MIL Type
MIL-DTL-5015
RoHS
N
Shell Sizes
28
Shell Style#
90 Deg
Tradename
Polamco
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
应力消除后壳
产品类别
圆形MIL规格后壳
91LC3-28-13-1-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。