TE Connectivity 9-2110400-0
- 收藏
- 对比
9-2110400-0
2460-9-2110400-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 504 Position, 6.09 mm / 3.04 mm / 1.27 mm [.05 in / .24 in / .12 in] Centerline, Fully Shrouded
1最小包装量--
9-2110400-0详情
TE Connectivity 9-2110400-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.05, .12, .24
Centerline (Pitch)u2009(mm)
1.27, 3.04, 6.09
Number of Positionsu2009
504
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
STRADA MESA,HD,ST,120,000,00,SN,N,40
TE Internal #
9-2110400-0
9-2110400-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。