TE Connectivity 9-212437-1
- 收藏
- 对比
9-212437-1
2460-9-212437-1
圆形连接器 - 外壳
--
大陆
立即发货

Conn Shielded Circular DIN M 6 POS ST Cable Mount 6 Terminal 1 Port
1最小包装量--
9-212437-1详情
TE Connectivity 9-212437-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Mounting
电缆安装
Unit Weight
0.284343 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
操作温度
-55 to 105 °C
性别
Plug
子类别
Circular Connectors
接头数量
6 Contact
触点性别
M
配件类型
-
产品类别
圆形 DIN 连接器
产品
Connectors
标准
迷你 DIN
产品类别
圆形 DIN 连接器
应力消除
无
9-212437-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。