TE Connectivity 921653-000
- 收藏
- 对比
921653-000详情
TE Connectivity 921653-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Manufacturer Part Number
921653-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.4
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
921653
Package
Box
Base Product Number
921653
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Shell Sizes
11
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Mating Style
自锁
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
not_compliant
产品
Adapters
921653-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。