TE Connectivity 9-2208798-5
- 收藏
- 对比
9-2208798-5
2460-9-2208798-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Wire, 6 Position, .1 in [2.54 mm] Centerline, Black, Wire & Cable, Generation Y Connector System
1最小包装量--
9-2208798-5详情
TE Connectivity 9-2208798-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
6POS,0.64 GENER. Y,REC HSG,ASSY
TE Internal #
9-2208798-5
9-2208798-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。