TE Connectivity 9-2208805-9
- 收藏
- 对比
9-2208805-9
2460-9-2208805-9
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire / Wire-to-Board, 53 Position, .27 in / .098 in / .137 in [3.5 mm / 7 mm / 2.5 mm] Centerline, Sealable, MQS
1最小包装量--
9-2208805-9详情
TE Connectivity 9-2208805-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2208805-9
TE Internal Description
53POS MIXED MQS REC SEALED COD 3
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.63, 1.5, 2.8
Mating Tab Widthu2009(in)
.025, .06, .11
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Number of Positionsu2009
53
Centerline (Pitch)u2009(mm)
2.5, 3.5, 7
Centerline (Pitch)u2009(in)
.098, .137, .27
9-2208805-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。