注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥211.760711
10
¥199.774256
100
¥188.46628
500
¥177.798375
1000
¥167.734321
TE Connectivity 92-22029
- 收藏
- 对比
92-22029
2460-92-22029
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Connector Gasket, Conductive Sheet, Fluorosilicone Binding, Nickel Plated Graphite (Ni/C) Filler, Sheet, .031 in [.8 mm] Thick, Kemtron 92 Series
--最小包装量--
¥
总价: ¥
92-22029详情
TE Connectivity 92-22029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Gasket Shapeu2009
Sheet
Filler Materialu2009
Nickel Plated Graphite (Ni/C)
Binding Materialu2009
Fluorosilicone
Finished Typeu2009
Conductive Sheet
Gasket Typeu2009
EMI Connector Gasket
Mil-Spec
MIL-DTL-5015
TE Internal Description
Conn G FNG 5015 Shell 44
TE Internal #
2423947-1
92-22029拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。