TE Connectivity 9-2287903-0
- 收藏
- 对比
9-2287903-0
2460-9-2287903-0
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, Z, Wire-to-Board, 1 Position, Shielded, Edge, Signal, -40 – 221 °F [-40 – 105 °C], FAKRA RF Connector System
1最小包装量--
9-2287903-0详情
TE Connectivity 9-2287903-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Board
Connector & Keying Codeu2009
Z
Mating Pin Diameteru2009
.51u2009mmu2009[u2009.02u2009inu2009]
TE Internal Description
FAKRA, 1 POS, EDGE MOUNT, 6 OCLOCK ASSY
TE Internal #
9-2287903-0
9-2287903-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。