TE Connectivity 9-2338183-0
- 收藏
- 对比
9-2338183-0
2460-9-2338183-0
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 10 Position, 2.5 mm [.098 in] Centerline, Crimp, 1 Row, Green, Mating Retention, Wire & Cable, Economy Power 2.5
1最小包装量--
9-2338183-0详情
TE Connectivity 9-2338183-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2338183-0
TE Internal Description
EP 2.5 HOUSING 10P, GREEN, UL version
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
9-2338183-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。