TE Connectivity 9-2348786-2
- 收藏
- 对比
9-2348786-2
2460-9-2348786-2
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, B, Wire-to-Board / Wire-to-Wire, 10 Position, Heavy Duty Sealed Connector Series
1最小包装量--
9-2348786-2详情
TE Connectivity 9-2348786-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2348786-2
TE Internal Description
HD MATEnet 2+6 REC HSG ASSY, GRP E
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.5, 1.6
Mating Tab Widthu2009(in)
.019, .062
Mating Tab Thicknessu2009(mm)
.4, .6
Mating Tab Thicknessu2009(in)
.015, .023
Connector Codeu2009
B
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
9-2348786-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。