TE Connectivity 9-2354248-1
- 收藏
- 对比
9-2354248-1
2460-9-2354248-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Male Terminals, A, Wire-to-Wire, 4 Position, Sealable, Shielded, Crimp, Cable Type UTP / STP, Power & Signal
1最小包装量--
9-2354248-1详情
TE Connectivity 9-2354248-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2354248-1
TE Internal Description
HD MATEnet 1+2 TAB ASSY, GRP C, FLANGED
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009(mm)
.5, 1.6
Mating Tab Widthu2009(in)
.019, .062
Mating Tab Thicknessu2009(mm)
.4, .6
Mating Tab Thicknessu2009(in)
.015, .023
Connector & Keying Codeu2009
A
Connector Systemu2009
Wire-to-Wire
9-2354248-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。