TE Connectivity 9-2368478-1
- 收藏
- 对比
9-2368478-1
2460-9-2368478-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Cable-to-Panel, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -40 – 185 °F [-40 – 85 °C], Charging Inlets
1最小包装量--
9-2368478-1详情
TE Connectivity 9-2368478-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hybrid Connectoru2009
有
Sealableu2009
有
Connector Systemu2009
Cable-to-Panel
Mating Pin Diameteru2009(in)
.118, .236
Mating Pin Diameteru2009(mm)
3, 6
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
7POS,MIXED,SOCK HSG,INLET GB
TE Internal #
9-2368478-1
9-2368478-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。