TE Connectivity 925074
- 收藏
- 对比
925074
2460-925074
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 4 Position, .28 in [7.12 mm] Centerline, 1 Row, Polyamide 6.6, Receptacle, Socket, Commercial MATE-N-LOK
1最小包装量--
925074详情
TE Connectivity 925074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
925074
TE Internal Description
4P MNL SOCKET HSG NAT
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
7.12u2009mmu2009[u2009.28u2009inu2009]
Number of Rowsu2009
1
Housing Materialu2009
Polyamide 6.6
925074拓展信息

















哦! 它是空的。