TE Connectivity 926101-1
- 收藏
- 对比
926101-1
2460-926101-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire, 2 Position, 6.1 mm [.24 in] Centerline, Wire & Cable, UL 94V-2, Commercial MATE-N-LOK
1最小包装量--
926101-1详情
TE Connectivity 926101-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
926101-1
TE Internal Description
02P PIN HOUSING
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
6.1u2009mmu2009[u2009.24u2009inu2009]
926101-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。