注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.595016
10
¥3.391524
100
¥3.199551
500
¥3.018445
1000
¥2.84759
TE Connectivity 926728-1
- 收藏
- 对比
926728-1
2460-926728-1
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Receptacle, Receptacle, 4 Position, Straight, Black, Nylon, Mating Alignment, Cable Mount (Free-Hanging), FASTIN-FASTON 110
--最小包装量--
¥
总价: ¥
926728-1详情
TE Connectivity 926728-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
926728-1
TE Internal Description
FF 110 REC HSG 4P NYLON BLACK
Alias #
AMPS-0-0926728-1
Primary Product Coloru2009
Black
Terminal Orientationu2009
Straight
Number of Positionsu2009
4
Housing Typeu2009
Receptacle
Terminal Typeu2009
Receptacle
926728-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。