TE Connectivity 927831-2 (Mouser Reel)
- 收藏
- 对比
927831-2 (Mouser Reel)
2460-927831-2 (Mouser Reel)
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors STD PW TIMER CONTACT Reel of 1000
1最小包装量--
927831-2 (Mouser Reel)详情
TE Connectivity 927831-2 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Part # Aliases
927831-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Reel
性别
Receptacle (Female)
子类别
汽车连接器
终端样式
Crimp
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
927831-2 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。