TE Connectivity 927855-8
- 收藏
- 对比
927855-8
2460-927855-8
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 17 – 13 AWG Wire Size, 1.03 – 2.62 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, Positive Lock 250
1最小包装量--
927855-8详情
TE Connectivity 927855-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(mm²)
1.03 – 2.62
Wire Sizeu2009(AWG)
17 – 13
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
POS-LOCK RECEPTACLE 6,3
TE Internal #
927855-8
927855-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。