TE Connectivity 927886-1 (Loose Piece)
- 收藏
- 对比
927886-1 (Loose Piece)
2460-927886-1 (Loose Piece)
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors CI 2 BUCHSE Loose Piece
1最小包装量--
927886-1 (Loose Piece)详情
TE Connectivity 927886-1 (Loose Piece)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
927886-1
Description/Function
CI 2 BUCHSE
包装
Bulk
定位的数量
-
性别
Socket (Female)
触点类型
Socket
螺距
-
终端样式
Crimp
触点性别
无插座触点
产品
Contacts
927886-1 (Loose Piece)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。