TE Connectivity 928205-2
- 收藏
- 对比
928205-2详情
TE Connectivity 928205-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
无
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.09u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
Alias #
AMP-0-0928205-2
TE Internal Description
2P TELFIX BU-GEH
TE Internal #
928205-2
928205-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。