TE Connectivity 928909-2
- 收藏
- 对比
928909-2
2460-928909-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, Positive Lock 250
1最小包装量--
928909-2详情
TE Connectivity 928909-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24 – 20
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
PL 250 REC TERMINAL 24-20 AWG TPBR
TE Internal #
928909-2
Wire Sizeu2009(mm²)
.2 – .6
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
928909-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。