TE Connectivity 928930-3
- 收藏
- 对比
928930-3
2460-928930-3
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab, 20 – 17 AWG Wire Size, .5 – 1 mm² Wire Size, 1021 – 2048 CMA Wire Size, Mating Tab Width .11 in [2.8 mm], FASTIN-FASTON 110
1最小包装量--
928930-3详情
TE Connectivity 928930-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
928930-3
TE Internal Description
FF 110 TAB 0.5-1 MM2 .080 F PLAIN CUZN30
Quick Disconnect Terminal Typeu2009
Tab
Wire Sizeu2009(AWG)
20 – 17
Wire Sizeu2009(mm²)
.5 – 1
Wire Sizeu2009(CMA)
1021 – 2048
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
928930-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。