TE Connectivity 928960-8
- 收藏
- 对比
928960-8
2460-928960-8
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 11 – 9 AWG Wire Size, 4 – 6.63 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Positive Lock 250
1最小包装量--
928960-8详情
TE Connectivity 928960-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(mm²)
4 – 6.63
Wire Sizeu2009(AWG)
11 – 9
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
PL 250 REC TERMINAL 11-10 AWG SLIPPB
TE Internal #
928960-8
928960-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。