TE Connectivity 9-292260-2
- 收藏
- 对比
9-292260-2
2460-9-292260-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 12 Position, 2 mm [.079 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, AMP CT
1最小包装量--
9-292260-2详情
TE Connectivity 9-292260-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
TE Internal Description
CT P/HDR BOX H ASSY 12P T/P BL
TE Internal #
9-292260-2
9-292260-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。