TE Connectivity 929974-1-CUT-TAPE
- 收藏
- 对比
929974-1-CUT-TAPE
2460-929974-1-CUT-TAPE
套管 - 音频连接器
--
大陆
立即发货

2.5 mm Socket Contact 0.5 to 1 mm2 Tin Plated Cut Tape (Alt: 929974-1-CUT-TAPE)
1最小包装量--
929974-1-CUT-TAPE详情
TE Connectivity 929974-1-CUT-TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
TW
连接器类型
Male Disconnect
绝缘材料
有
产品类别
Disconnect Connectors
导体类型
CU C Solid-Size;CU C Str-Size
宽度(毫米/mm)
5 mm
929974-1-CUT-TAPE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。