注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥108.576011
10
¥102.430202
100
¥96.632264
500
¥91.162513
1000
¥86.002369
TE Connectivity 93-22022
- 收藏
- 对比
93-22022
2460-93-22022
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Connector Gasket, Conductive Sheet, Silicone Binding, Silver Plated Aluminum (Ag/Al) Filler, Sheet, .031 in [.8 mm] Thick, Kemtron 93 Series
--最小包装量--
¥
总价: ¥
93-22022详情
TE Connectivity 93-22022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2423991-1
TE Internal Description
Conn G SSA 38999 S1,2 Shell 9 & 10
Mil-Spec
MIL-DTL-38999
Gasket Typeu2009
EMI Connector Gasket
Finished Typeu2009
Conductive Sheet
Binding Materialu2009
Silicone
Filler Materialu2009
Silver Plated Aluminum (Ag/Al)
Gasket Shapeu2009
Sheet
93-22022拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。