TE Connectivity 93-22076
- 收藏
- 对比
93-22076
2460-93-22076
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Connector Gasket, Conductive Sheet, Fluorosilicone Binding, Silver Plated Aluminum (Ag/Al) Filler, .031 in [.8 mm] Thick, Kemtron 93 Series
1最小包装量--
93-22076详情
TE Connectivity 93-22076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2428016-1
TE Internal Description
Conn G FSA 38999 S3 Shell 25
Mil-Spec
MIL-DTL-38999
Gasket Typeu2009
EMI Connector Gasket
Finished Typeu2009
Conductive Sheet
Binding Materialu2009
Fluorosilicone
Filler Materialu2009
Silver Plated Aluminum (Ag/Al)
Product Thicknessu2009
.8u2009mmu2009[u2009.031u2009inu2009]
93-22076拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。