TE Connectivity 933070
- 收藏
- 对比
933070详情
TE Connectivity 933070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
不锈钢
Shell Sizes
16
Shell Style#
In-Line
MIL Type
MIL-DTL-83723 III
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
16-24
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Package
Bulk
Base Product Number
-
厂商
TE Connectivity Erni
Product Status
Obsolete
系列
Matrix 83723 III
定位的数量
24 Position
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Passivated
产品
Plugs
产品类别
军规圆形连接器
933070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。