TE Connectivity 934443502
- 收藏
- 对比
934443502
2460-934443502
可插拔连接器
--
大陆
立即发货

Receptacle, Wire-to-Wire, 4 Position, .177 in [4.5 mm] Centerline, Sealable, Gray, Wire & Cable, Cable Mount (Free-Hanging), DEUTSCH DT-XT
1最小包装量--
934443502详情
TE Connectivity 934443502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Connector & Housing Typeu2009
Receptacle
TE Internal Description
4CCT GREY RECEP W/SMALL SEAL & HS
TE Internal #
2-2600030-0
934443502拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。