TE Connectivity 934444501
- 收藏
- 对比
934444501
2460-934444501
可插拔连接器
--
大陆
立即发货

Receptacle, Wire-to-Wire, 6 Position, .177 in [4.5 mm] Centerline, Sealable, Black, Wire & Cable, Cable Mount (Free-Hanging), DEUTSCH DT-XT
1最小包装量--
934444501详情
TE Connectivity 934444501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
6CCT BLACK RECEP W/SMALL SEAL & HS
TE Internal #
1-2600034-9
Connector & Housing Typeu2009
Receptacle
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
934444501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。