TE Connectivity 934452102
- 收藏
- 对比
934452102
2460-934452102
可插拔连接器
--
大陆
立即发货

Plug, Wire-to-Wire, 3 Position, .34 in [8.66 mm] Centerline, Sealable, Gray, Wire & Cable, Cable Mount (Free-Hanging), DEUTSCH DT-XT
1最小包装量--
934452102详情
TE Connectivity 934452102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2600027-2
TE Internal Description
3CCT GREY PLUG W/SMALL SEAL
Connector & Housing Typeu2009
Plug
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
8.66u2009mmu2009[u2009.34u2009inu2009]
934452102拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。