TE Connectivity 934452604
- 收藏
- 对比
934452604
2460-934452604
可插拔连接器
--
大陆
立即发货

Plug, Wire-to-Wire, 3 Position, .34 in [8.66 mm] Centerline, Sealable, Blue, Wire & Cable, Cable Mount (Free-Hanging), DEUTSCH DT-XT
1最小包装量--
934452604详情
TE Connectivity 934452604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
8.66u2009mmu2009[u2009.34u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Connector & Housing Typeu2009
Plug
TE Internal Description
3CCT BLUE PLUG W/LARGE SEAL & HS
TE Internal #
3-2600027-1
934452604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。