TE Connectivity 934456212
- 收藏
- 对比
934456212
2460-934456212
可插拔连接器
--
大陆
立即发货

Plug, Wire-to-Wire, 12 Position, .175 in [4.45 mm] Centerline, Sealable, Gray, Wire & Cable, Cable Mount (Free-Hanging), DEUTSCH DT-XT
1最小包装量--
934456212详情
TE Connectivity 934456212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2600043-7
TE Internal Description
12CCT PLUG GREY K A W/LARGE SEAL
Connector & Housing Typeu2009
Plug
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
934456212拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。