TE Connectivity 936098-8
- 收藏
- 对比
936098-8
2460-936098-8
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 26 Position, .157 in [4 mm] Centerline, Blue, Wire & Cable, Signal, Multilock Connector System
1最小包装量--
936098-8详情
TE Connectivity 936098-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
26
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009
2.3u2009mmu2009[u2009.09u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
090III 26P PLUG ASSY BLUE
TE Internal #
936098-8
936098-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。