TE Connectivity 936201-6
- 收藏
- 对比
936201-6
2460-936201-6
可插拔连接器
--
大陆
立即发货

Wire-to-Wire, 16 Position, .157 in [4 mm] Centerline, Red, Signal, Cable Mount (Free-Hanging), Multilock Connector System
1最小包装量--
936201-6详情
TE Connectivity 936201-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009
2.3u2009mmu2009[u2009.09u2009inu2009]
TE Internal Description
090III 16P PLUG ASSY RED
TE Internal #
936201-6
936201-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。