TE Connectivity 938494808
- 收藏
- 对比
938494808
2460-938494808
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 48 / 8 Position, .157 in [4 mm] Centerline, Sealable, Green, Wire & Cable, Power & Signal, SRC
1最小包装量--
938494808详情
TE Connectivity 938494808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
8, 48
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
SRC2 Female 48+8D Mixed Power Green
TE Internal #
2500011-1
938494808拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。