TE Connectivity 941-20 A 61-5 PN-T2
- 收藏
- 对比
941-20 A 61-5 PN-T2
2460-941-20 A 61-5 PN-T2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Bronze, N Polarization Code, 2 Power Positions, 49 Signal Positions, Size 61
1最小包装量--
941-20 A 61-5 PN-T2详情
TE Connectivity 941-20 A 61-5 PN-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000097414
TE Internal Description
941-20 A 61-5 PN-T2
Sealableu2009
有
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Bronze
Polarization Codeu2009
N
941-20 A 61-5 PN-T2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。