TE Connectivity 941-20 RE 7-93 SN-T
- 收藏
- 对比
941-20 RE 7-93 SN-T
2460-941-20 RE 7-93 SN-T
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Bronze, N Polarization Code, 0 Power Positions, 3 Signal Positions, 18 – 16 AWG Wire Size
1最小包装量--
941-20 RE 7-93 SN-T详情
TE Connectivity 941-20 RE 7-93 SN-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000005776
TE Internal Description
941-20 RE 7-93 SN-T
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
13
Shell Base Materialu2009
Bronze
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
941-20 RE 7-93 SN-T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。