TE Connectivity 941-21 A 121-903 PN
- 收藏
- 对比
941-21 A 121-903 PN
2460-941-21 A 121-903 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Power, Panel Mount, Bronze, N Polarization Code, 3 Power Positions, 0 Signal Positions, Size 121
1最小包装量--
941-21 A 121-903 PN详情
TE Connectivity 941-21 A 121-903 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000200650
TE Internal Description
941-21 A 121-903 PN
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
200
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Bronze
941-21 A 121-903 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。