TE Connectivity 941-21 A 19-7 SX
- 收藏
- 对比
941-21 A 19-7 SX
2460-941-21 A 19-7 SX
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Bronze, X Polarization Code, 0 Power Positions, 7 Signal Positions, 14 – 12 AWG Wire Size
1最小包装量--
941-21 A 19-7 SX详情
TE Connectivity 941-21 A 19-7 SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
Bronze
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
23
Sealableu2009
有
TE Internal Description
941-21 A 19-7 SX
TE Internal #
ZPF000000000005842
941-21 A 19-7 SX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。