TE Connectivity 941-21 A 19-93 PN
- 收藏
- 对比
941-21 A 19-93 PN
2460-941-21 A 19-93 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Bronze, N Polarization Code, 3 Power Positions, 0 Signal Positions, Size 19
1最小包装量--
941-21 A 19-93 PN详情
TE Connectivity 941-21 A 19-93 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000005845
TE Internal Description
941-21 A 19-93 PN
Shell Base Materialu2009
Bronze
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
有
Polarization Codeu2009
N
941-21 A 19-93 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。