TE Connectivity 941-21 A 61-904 SN
- 收藏
- 对比
941-21 A 61-904 SN
2460-941-21 A 61-904 SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Power, Panel Mount, Bronze, N Polarization Code, 4 Power Positions, 0 Signal Positions, Size 61
1最小包装量--
941-21 A 61-904 SN详情
TE Connectivity 941-21 A 61-904 SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
Bronze
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power
Contact Current Rating (Max)u2009(A)
100
Sealableu2009
有
TE Internal Description
941-21 A 61-904 SN
TE Internal #
ZPF000000000027938
941-21 A 61-904 SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。