TE Connectivity 941-21A61-904SN1A
- 收藏
- 对比
941-21A61-904SN1A
2460-941-21A61-904SN1A
集成电路(IC)
--
大陆
立即发货

941-21A61-904SN1A datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
941-21A61-904SN1A详情
TE Connectivity 941-21A61-904SN1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
941-21A61-904SN1A
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Contact Finish Mating
镍镀金
Manufacturer Series
941
Shell Sizes
61
JESD-609代码
e4
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
镍镀金
941-21A61-904SN1A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。