TE Connectivity 941-92 A 61-0 SN
- 收藏
- 对比
941-92 A 61-0 SN
2460-941-92 A 61-0 SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Bronze, N Polarization Code, 0 Power Positions, 61 Signal Positions
1最小包装量--
941-92 A 61-0 SN详情
TE Connectivity 941-92 A 61-0 SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
TE Internal #
ZPF000000000028960
TE Internal Description
941-92 A 61-0 SN
Sealableu2009
有
Shell Base Materialu2009
Bronze
941-92 A 61-0 SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。