TE Connectivity 951-00 B 20
- 收藏
- 对比
951-00 B 20
2460-951-00 B 20
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Cadmium, Aluminum, Thermoset, Size 20
1最小包装量--
951-00 B 20详情
TE Connectivity 951-00 B 20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000005997
TE Internal Description
951-00 B 20
Connector Systemu2009
Wire-to-Panel
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
951-00 B 20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。