TE Connectivity 951-021-101
- 收藏
- 对比
951-021-101
2460-951-021-101
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, AM / FM / DAB, Conductive Surface / Vehicle Rooftop / External Antenna, Screw Mount, Fakra, Cable Length .49 ft [.15 m], External, Enclosure
1最小包装量--
951-021-101详情
TE Connectivity 951-021-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
951-021-101
TE Internal Description
RDA 015 24 RD S - FAf FBf 0,3 - w Rod
Wireless Applicationu2009
AM, DAB, FM
Mounts Tou2009
Conductive Surface, External Antenna, Vehicle Rooftop
Mounting Typeu2009
螺钉安装
Antenna Connector Typeu2009
Fakra
Cable Lengthu2009
.15u2009mu2009[u2009.49u2009ftu2009]
951-021-101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。