TE Connectivity 951-06-06 C 12
- 收藏
- 对比
951-06-06 C 12
2460-951-06-06 C 12
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, Sealable, Wire & Cable, Power & Signal, Cadmium, Aluminum, Thermoset, Size 12, Shielded
1最小包装量--
951-06-06 C 12详情
TE Connectivity 951-06-06 C 12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
无
TE Internal #
ZPF000000000100117
TE Internal Description
951-06-06 C 12
Connector Systemu2009
Wire-to-Panel
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
951-06-06 C 12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。