TE Connectivity 9-520276-2
- 收藏
- 对比
9-520276-2
2460-9-520276-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 16 – 14 AWG Wire Size, 1.31 – 2.08 mm² Wire Size, Mating Tab Width .187 in [4.75 mm], Straight, Brass, Ultra-Fast 187
1最小包装量--
9-520276-2详情
TE Connectivity 9-520276-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.31 – 2.08
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
TE Internal #
9-520276-2
TE Internal Description
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
16 – 14
9-520276-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。