TE Connectivity 957529-000
- 收藏
- 对比
957529-000详情
TE Connectivity 957529-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
1600
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
957529-000拓展信息








哦! 它是空的。